TE Connectivity PE0SXDSXA
- 收藏
- 对比
PE0SXDSXA
2460-PE0SXDSXA
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry (Filtered/Unfiltered), Dual AC (Series/Parallel) Input, DPST, Filter Shield, Vertical, 10 A, Corcom P
1最小包装量--
PE0SXDSXA详情
TE Connectivity PE0SXDSXA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mount Angleu2009
Vertical
Filter Shield Typeu2009
Filter Shield
Filter Switch Typeu2009
DPST
Input Voltage Selectionu2009
Dual AC (Series/Parallel)
Filter Typeu2009
Power Entry (Filtered/Unfiltered)
TE Internal Description
PE0SXDSXA=C2228
TE Internal #
1-6609929-4
PE0SXDSXA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。