TE Connectivity PE0SXSH3B
- 收藏
- 对比
PE0SXSH3B
2460-PE0SXSH3B
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry Module, Dual AC (Series/Parallel) Input, DPST, Complete Shield, Vertical, 3 A, Corcom P
1最小包装量--
PE0SXSH3B详情
TE Connectivity PE0SXSH3B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6609103-4
TE Internal Description
PE0SXSH3B=C1161
Filter Typeu2009
电源输入模块
Input Voltage Selectionu2009
Dual AC (Series/Parallel)
Filter Switch Typeu2009
DPST
Filter Shield Typeu2009
Complete Shield
Mount Angleu2009
Vertical
PE0SXSH3B拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。