TE Connectivity PE0SXSS6B
- 收藏
- 对比
PE0SXSS6B
2460-PE0SXSS6B
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry (Filtered/Unfiltered), Dual AC (Series/Parallel) Input, DPST, Complete Shield, Vertical, 6 A, Flanged
1最小包装量--
PE0SXSS6B详情
TE Connectivity PE0SXSS6B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mount Angleu2009
Vertical
Filter Shield Typeu2009
Complete Shield
Filter Switch Typeu2009
DPST
Input Voltage Selectionu2009
Dual AC (Series/Parallel)
Filter Typeu2009
Power Entry (Filtered/Unfiltered)
TE Internal Description
PE0SXSS6B=C2252
TE Internal #
3-6609929-8
Mounting
通孔
PE0SXSS6B拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。