TE Connectivity PED16693T
- 收藏
- 对比
PED16693T
2460-PED16693T
电阻器
--
大陆
立即发货

100 Ω, Wire Wound, Power Resistor Resistor, 5 %, 53.5 x 8 mm, 2 Termination, Ammo Packed, Resistance Class Up to 1kΩ, 14 W, 0 – 60 ppm/°C
1最小包装量--
PED16693T详情
TE Connectivity PED16693T重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Passive Component Toleranceu2009(%)
5
Packaging Methodu2009
Ammo Packed
Number of Terminationsu2009
2
Passive Component Dimensionsu2009(mm)
53.5 x 8
Resistor Typeu2009
功率电阻器
TE Internal Description
ER17 SPC 100R 5% AMMO
TE Internal #
1-1623822-9
PED16693T拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。