TE Connectivity PICOD301AK
- 收藏
- 对比
PICOD301AK
2460-PICOD301AK
开关
--
大陆
立即发货

Pushwheel Switches, Hexadecimal Code Type, .4 VA, 16 Position, Snap Detent, Markings 0-9, A-F, Single Pole - Single Throw Configuration (Pole-Throw)
1最小包装量--
PICOD301AK详情
TE Connectivity PICOD301AK重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1437601-9
TE Internal Description
PICOD301AK=PICO-D-301-AK-2
Code Typeu2009
Hexadecimal
Pushwheel Switch Contact Current Ratingu2009(VA)
.4
Number of Pushwheel Switch Positionsu2009
16
Pushwheel Switch Mounting Typeu2009
Snap Detent
Repeating Readoutu2009
Without
PICOD301AK拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。