TE Connectivity PKAP70B1/4
- 收藏
- 对比
PKAP70B1/4
2460-PKAP70B1/4
开关
--
大陆
立即发货

Switch Knobs, Knob, Phenolic, Ribbed with Bar Pointer Knob Design, 6.35 mm [.25 in] Shaft Size, 24.8 mm [.976 in] Diameter, Black, Line
1最小包装量--
PKAP70B1/4详情
TE Connectivity PKAP70B1/4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1437624-0
TE Internal Description
PKAP70B1/4=KNOB LEX W/POINTER
Switch Knob Product Typeu2009
Knob
Switch Knob Materialu2009
Phenolic
Knob Designu2009
带条形指针的罗纹
Shaft Sizeu2009
6.35u2009mmu2009[u2009.25u2009inu2009]
Switch Knob Diameteru2009
24.8u2009mmu2009[u2009.976u2009inu2009]
PKAP70B1/4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。