TE Connectivity PKS1105B101/4
- 收藏
- 对比
PKS1105B101/4
2460-PKS1105B101/4
开关
--
大陆
立即发货

Switch Knobs, Knob, Phenolic, Straight Knurl Knob Design, 6.35 mm [.25 in] Shaft Size, 29.7 mm [1.17 in] Diameter, Black, 0-9 Numerals, Alcoswitch PKS
1最小包装量--
PKS1105B101/4详情
TE Connectivity PKS1105B101/4重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
9-1437624-6
TE Internal Description
PKS1105B101/4=0-10 1/4 PKS-770
Switch Knob Product Typeu2009
Knob
Switch Knob Materialu2009
Phenolic
Knob Designu2009
直节
Shaft Sizeu2009
6.35u2009mmu2009[u2009.25u2009inu2009]
Switch Knob Diameteru2009
29.7u2009mmu2009[u20091.17u2009inu2009]
PKS1105B101/4拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。