TE Connectivity PLL/D-173/240
- 收藏
- 对比
PLL/D-173/240
2460-PLL/D-173/240
无类别的
--
大陆
立即发货

Phase Monitor Relay, 8A, Dinrail, Screw; Product Range:Pll/D Series; Contact Configuration:Dpdt; Contact Current:8A; Relay Mounting:Din Rail; Relay Terminals:Screw; Switching Voltage Max:30Vdc; Supply Voltage Max:240V /Crompton Te Connectivity PLL/D-173/240
1最小包装量--
PLL/D-173/240详情
TE Connectivity PLL/D-173/240重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
安装类型
Panel mounting hole
Manufacturer
ECE/EXCEL CELL ELECTRONIC CORP
包装
Packed by set, 10 sets per box
尺寸/尺寸
Compact Size, NO - 1, NC - 0
电压
12V AC/DC
PLL/D-173/240拓展信息







哦! 它是空的。