TE Connectivity PM000DH30
- 收藏
- 对比
PM000DH30
2460-PM000DH30
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry (Filtered/Unfiltered), Single AC Input, No Switch, None, Vertical, 3 A, Flanged, IEC Input
1最小包装量--
PM000DH30详情
TE Connectivity PM000DH30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-6609942-6
TE Internal Description
PM000DH30=C3530
Filter Typeu2009
Power Entry (Filtered/Unfiltered)
Mount Angleu2009
Vertical
Filter Shield Typeu2009
None
Filter Switch Typeu2009
无开关
Input Voltage Selectionu2009
Single AC
PM000DH30拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。