TE Connectivity PM000DM6E
- 收藏
- 对比
PM000DM6E
2460-PM000DM6E
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry Module, Single AC Input, DPST, Complete Can, Vertical, 6 A, Mounting Ears (Vertical), IEC Input, Corcom P
--最小包装量--
PM000DM6E详情
TE Connectivity PM000DM6E重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-1609155-7
TE Internal Description
PM000DM6E=C7111
Filter Typeu2009
电源输入模块
Input Voltage Selectionu2009
Single AC
Filter Switch Typeu2009
DPST
Filter Shield Typeu2009
Complete Can
Mount Angleu2009
Vertical
PM000DM6E拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。