TE Connectivity PM000DS6A
- 收藏
- 对比
PM000DS6A
2460-PM000DS6A
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry (Filtered/Unfiltered), Single AC Input, No Switch, Filter Shield, Vertical, 6 A, Flanged, Corcom P
1最小包装量--
PM000DS6A详情
TE Connectivity PM000DS6A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mount Angleu2009
Vertical
Filter Shield Typeu2009
Filter Shield
Filter Switch Typeu2009
无开关
Input Voltage Selectionu2009
Single AC
Filter Typeu2009
Power Entry (Filtered/Unfiltered)
TE Internal Description
PM000DS6A=C3543
TE Internal #
2-6609942-9
PM000DS6A拓展信息







哦! 它是空的。