TE Connectivity PM000DSX0
- 收藏
- 对比
PM000DSX0
2460-PM000DSX0
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, General Purpose, Single AC Input, No Switch, None, Vertical, 10 A, Mounting Ears (Vertical), IEC Input
1最小包装量--
PM000DSX0详情
TE Connectivity PM000DSX0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mount Angleu2009
Vertical
Filter Shield Typeu2009
None
Filter Switch Typeu2009
无开关
Input Voltage Selectionu2009
Single AC
Filter Typeu2009
通用型
TE Internal Description
PM000DSX0=C3538
TE Internal #
2-6609942-4
PM000DSX0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。