TE Connectivity PM00SDHXB
- 收藏
- 对比
PM00SDHXB
2460-PM00SDHXB
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry (Filtered/Unfiltered), Dual AC (SMPS) Input, No Switch, Complete Shield, Vertical, 10 A, Flanged, Corcom P
1最小包装量--
PM00SDHXB详情
TE Connectivity PM00SDHXB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-6609941-4
TE Internal Description
PM00SDHXB=C3428
Filter Typeu2009
Power Entry (Filtered/Unfiltered)
Input Voltage Selectionu2009
Dual AC (SMPS)
Filter Switch Typeu2009
无开关
Filter Shield Typeu2009
Complete Shield
Mount Angleu2009
Vertical
PM00SDHXB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。