TE Connectivity PM0S0DH6A
- 收藏
- 对比
PM0S0DH6A
2460-PM0S0DH6A
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry (Filtered/Unfiltered), Single AC Input, DPST, Filter Shield, Vertical, 6 A, Flanged, IEC Input, Corcom P
1最小包装量--
PM0S0DH6A详情
TE Connectivity PM0S0DH6A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-6609940-5
TE Internal Description
PM0S0DH6A=C3389
Filter Typeu2009
Power Entry (Filtered/Unfiltered)
Input Voltage Selectionu2009
Single AC
Filter Switch Typeu2009
DPST
Filter Shield Typeu2009
Filter Shield
Mount Angleu2009
Vertical
家人
Industrial RJ45 Connectors
PM0S0DH6A拓展信息







哦! 它是空的。