TE Connectivity PM0S0DL6C
- 收藏
- 对比
PM0S0DL6C
2460-PM0S0DL6C
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry Module, Single AC Input, DPST, Complete Can, Vertical, 6 A, Mounting Ears (Vertical), IEC Input, Corcom P
1最小包装量--
PM0S0DL6C详情
TE Connectivity PM0S0DL6C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-1609109-1
TE Internal Description
PM0S0DL6C=C7069
Filter Typeu2009
电源输入模块
Input Voltage Selectionu2009
Single AC
Filter Switch Typeu2009
DPST
Filter Shield Typeu2009
Complete Can
Mount Angleu2009
Vertical
PM0S0DL6C拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。