TE Connectivity PM0S0DLXC
- 收藏
- 对比
PM0S0DLXC
2460-PM0S0DLXC
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry Module, Single AC Input, DPST, Complete Can, Vertical, 10 A, Mounting Ears (Vertical), IEC Input, Corcom P
1最小包装量--
PM0S0DLXC详情
TE Connectivity PM0S0DLXC重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mount Angleu2009
Vertical
Filter Shield Typeu2009
Complete Can
Filter Switch Typeu2009
DPST
Input Voltage Selectionu2009
Single AC
Filter Typeu2009
电源输入模块
TE Internal Description
PM0S0DLXC=C7073
TE Internal #
2-1609109-5
PM0S0DLXC拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。