TE Connectivity PM0S0DSXB
- 收藏
- 对比
PM0S0DSXB
2460-PM0S0DSXB
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry (Filtered/Unfiltered), Single AC Input, DPST, Complete Shield, Vertical, 10 A, Flanged, IEC Input
1最小包装量--
PM0S0DSXB详情
TE Connectivity PM0S0DSXB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-6609940-9
TE Internal Description
PM0S0DSXB=C3393
Filter Typeu2009
Power Entry (Filtered/Unfiltered)
Input Voltage Selectionu2009
Single AC
Filter Switch Typeu2009
DPST
Filter Shield Typeu2009
Complete Shield
Mount Angleu2009
Vertical
PM0S0DSXB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。