TE Connectivity PM0S0SMXE
- 收藏
- 对比
PM0S0SMXE
2460-PM0S0SMXE
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry Module, Single AC Input, No Switch, Complete Can, Vertical, 10 A, Mounting Ears (Vertical), Corcom P
1最小包装量--
PM0S0SMXE详情
TE Connectivity PM0S0SMXE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mount Angleu2009
Vertical
TE Internal #
4-1609156-1
TE Internal Description
PM0S0SMXE=C7115
Filter Typeu2009
电源输入模块
Input Voltage Selectionu2009
Single AC
Filter Switch Typeu2009
无开关
Filter Shield Typeu2009
Complete Can
PM0S0SMXE拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。