TE Connectivity PM0SSDSX0
- 收藏
- 对比
PM0SSDSX0
2460-PM0SSDSX0
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry (Filtered/Unfiltered), Dual AC (SMPS) Input, DPST, None, Vertical, 10 A, Flanged, IEC Input
1最小包装量--
PM0SSDSX0详情
TE Connectivity PM0SSDSX0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
8-6609939-6
TE Internal Description
PM0SSDSX0=C3300
Filter Typeu2009
Power Entry (Filtered/Unfiltered)
Input Voltage Selectionu2009
Dual AC (SMPS)
Filter Switch Typeu2009
DPST
Filter Shield Typeu2009
None
Mount Angleu2009
Vertical
PM0SSDSX0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。