TE Connectivity PM0SXDS60
- 收藏
- 对比
PM0SXDS60
2460-PM0SXDS60
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry (Filtered/Unfiltered), Dual AC (Series/Parallel) Input, DPST, None, Vertical, 6 A, Flanged, Corcom P
1最小包装量--
PM0SXDS60详情
TE Connectivity PM0SXDS60重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mount Angleu2009
Vertical
Filter Shield Typeu2009
None
Filter Switch Typeu2009
DPST
Input Voltage Selectionu2009
Dual AC (Series/Parallel)
Filter Typeu2009
Power Entry (Filtered/Unfiltered)
TE Internal Description
PM0SXDS60=C3356
TE Internal #
4-6609940-2
PM0SXDS60拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。