TE Connectivity PM0SXDSX0
- 收藏
- 对比
PM0SXDSX0
2460-PM0SXDSX0
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry (Filtered/Unfiltered), Dual AC (Series/Parallel) Input, DPST, None, Vertical, 10 A, Flanged, Corcom P
1最小包装量--
PM0SXDSX0详情
TE Connectivity PM0SXDSX0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-6609940-4
TE Internal Description
PM0SXDSX0=C3348
Filter Typeu2009
Power Entry (Filtered/Unfiltered)
Input Voltage Selectionu2009
Dual AC (Series/Parallel)
Filter Switch Typeu2009
DPST
Filter Shield Typeu2009
None
Mount Angleu2009
Vertical
PM0SXDSX0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。