TE Connectivity PM0SXSSXB
- 收藏
- 对比
PM0SXSSXB
2460-PM0SXSSXB
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry (Filtered/Unfiltered), Dual AC (Series/Parallel) Input, DPST, Complete Shield, Vertical, 10 A, Flanged
1最小包装量--
PM0SXSSXB详情
TE Connectivity PM0SXSSXB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Filter Switch Typeu2009
DPST
Input Voltage Selectionu2009
Dual AC (Series/Parallel)
Filter Typeu2009
Power Entry (Filtered/Unfiltered)
TE Internal Description
PM0SXSSXB=C3370
Filter Shield Typeu2009
Complete Shield
Mount Angleu2009
Vertical
TE Internal #
5-6609940-6
PM0SXSSXB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。