TE Connectivity PRASA1-16L-BB000
- 收藏
- 对比
PRASA1-16L-BB000
2460-PRASA1-16L-BB000
开关
--
大陆
立即发货

Rocker Switches, High Power, Panel Cutout Size .514 x .754 in [13 x 19.2 mm], Silver, Single Pole - Single Throw Configuration (Pole-Throw), On Off
1最小包装量--
PRASA1-16L-BB000详情
TE Connectivity PRASA1-16L-BB000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Switch Contact Plating Materialu2009
Silver
Panel Cutout Sizeu2009
13 x 19.2u2009mmu2009[u2009.514 x .754u2009inu2009]
Indicator/Imprint Legendu2009
None
Rocker Switch Mounting Typeu2009
Panel
Rocker Switch Typeu2009
高功率
TE Internal Description
PRASA1-16L-BB000=POWER ROCKER
TE Internal #
1-1571076-2
PRASA1-16L-BB000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。