TE Connectivity PRASC1-16F-BBR00
- 收藏
- 对比
PRASC1-16F-BBR00
2460-PRASC1-16F-BBR00
开关
--
大陆
立即发货

Rocker Switches, High Power, Panel Cutout Size .514 x .754 in [13 x 19.2 mm], Silver, LED, Single Pole - Single Throw Configuration (Pole-Throw)
1最小包装量--
PRASC1-16F-BBR00详情
TE Connectivity PRASC1-16F-BBR00重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1571083-2
TE Internal Description
PRASC1-16F-BBR00=POWER ROCKER
Rocker Switch Typeu2009
高功率
Rocker Switch Mounting Typeu2009
Panel
Indicator/Imprint Legendu2009
None
Panel Cutout Sizeu2009
13 x 19.2u2009mmu2009[u2009.514 x .754u2009inu2009]
Switch Contact Plating Materialu2009
Silver
PRASC1-16F-BBR00拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。