TE Connectivity PRD-11AG0-240
- 收藏
- 对比
PRD-11AG0-240
2460-PRD-11AG0-240
接触器(机电)
--
大陆
立即发货

Definite Purpose Contactors, 2, 240 VAC Coil Voltage, 30 A, Panel, Screw Terminal, 1200 Ω Coil Resistance, 600 VAC Switching Voltage
1最小包装量--
PRD-11AG0-240详情
TE Connectivity PRD-11AG0-240重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-1393127-2
TE Internal Description
PRD-11AG0-240=PRD
Alias #
AMPS-1-1393127-2
Pole Configurationu2009
2
Definite Purpose Contactor Coil Voltage Ratingu2009(VAC)
240
Definite Purpose Contactor Contact Current Ratingu2009(A)
30
Definite Purpose Contactor Mounting Typeu2009
Panel
Terminal Configurationu2009
螺旋端子
PRD-11AG0-240拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。