TE Connectivity PRDDD1-16F-BB000
- 收藏
- 对比
PRDDD1-16F-BB000
2460-PRDDD1-16F-BB000
开关
--
大陆
立即发货

Rocker Switches, High Power, Panel Cutout Size 1.002 x 1.086 in [21.2 x 37 mm], Silver, Double Pole - Single Throw Configuration (Pole-Throw), On On
1最小包装量--
PRDDD1-16F-BB000详情
TE Connectivity PRDDD1-16F-BB000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1571113-1
TE Internal Description
PRDDD1-16F-BB000,POWER ROCKER
Rocker Switch Typeu2009
高功率
Rocker Switch Mounting Typeu2009
Panel
Indicator/Imprint Legendu2009
None
Panel Cutout Sizeu2009
21.2 x 37u2009mmu2009[u20091.002 x 1.086u2009inu2009]
Switch Contact Plating Materialu2009
Silver
PRDDD1-16F-BB000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。