TE Connectivity PRMSCD-12XW
- 收藏
- 对比
PRMSCD-12XW
2460-PRMSCD-12XW
无类别的
--
大陆
立即发货

TO-5/.100 Grid Relays, 2 Form C, DPDT, 2 C/O, 12 VDC Input, Coil Suppression Diode, 1 A, 12 VDC Coil Voltage, 850 Ω Coil Resistance
1最小包装量--
PRMSCD-12XW详情
TE Connectivity PRMSCD-12XW重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
压接
Ambient temperature
-40 - 125
Connectable conductor cross section fine-strand without cable end sleeve
2.5 - 2.5
Diameter plug-in contact
1.6
Material of contact surface
Silver
Material contact
Other copper alloys
Connectable conductor cross section multi-wired
2.5 - 2.5
PRMSCD-12XW拓展信息







哦! 它是空的。