TE Connectivity PRMSCT-26X
- 收藏
- 对比
PRMSCT-26X
2460-PRMSCT-26X
继电器
--
大陆
立即发货

TO-5/.100 Grid Relays, 2 Form C, DPDT, 2 C/O, 26 VDC Input, Transistor Driver, 1 A, 26 VDC Coil Voltage, 3300 Ω Coil Resistance
1最小包装量--
PRMSCT-26X详情
TE Connectivity PRMSCT-26X重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Transistor Driveru2009
With
MOSFET Driveru2009
Without
Coil Suppression Diodeu2009
Without
TO-5/.100 Grid Relay Input Voltageu2009(VDC)
26
TO-5/.100 Grid Relay Contact Arrangementu2009
2 Form C, DPDT, 2 C/O
TE Internal Description
PRMSCT-26X=RELAY
TE Internal #
3-1617601-2
PRMSCT-26X拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。