TE Connectivity PROCE-ING-FEE
- 收藏
- 对比
PROCE-ING-FEE
2460-PROCE-ING-FEE
无类别的
--
大陆
立即发货

PROCE-ING-FEE datasheet pdf and Unclassified product details from TE Connectivity stock available at utmel
1最小包装量--
添加到询价列表
PROCE-ING-FEE详情
TE Connectivity PROCE-ING-FEE重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 85
Rated current In
1.5
Permitted cable outer temperature during assembling/handling
-25 - 85
Degree of protection (IP)
IP67
Material of contact surface
Gold
0个相似型号
PROCE-ING-FEE拓展信息







哦! 它是空的。