TE Connectivity PS000DH3A
- 收藏
- 对比
PS000DH3A
2460-PS000DH3A
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry (Filtered/Unfiltered), Single AC Input, No Switch, Filter Shield, Vertical, 3 A, Snap-In, Corcom P
1最小包装量--
PS000DH3A详情
TE Connectivity PS000DH3A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Filter Switch Typeu2009
无开关
Input Voltage Selectionu2009
Single AC
Filter Typeu2009
Power Entry (Filtered/Unfiltered)
TE Internal Description
PS000DH3A=C1197
TE Internal #
3-6609106-7
Mount Angleu2009
Vertical
Filter Shield Typeu2009
Filter Shield
PS000DH3A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。