TE Connectivity PS000DS30
- 收藏
- 对比
PS000DS30
2460-PS000DS30
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry (Filtered/Unfiltered), Single AC Input, No Switch, None, Vertical, 3 A, Snap-In, IEC Input, Corcom P
1最小包装量--
PS000DS30详情
TE Connectivity PS000DS30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
9-6609107-0
TE Internal Description
PS000DS30=C1307
Filter Typeu2009
Power Entry (Filtered/Unfiltered)
Input Voltage Selectionu2009
Single AC
Filter Switch Typeu2009
无开关
Filter Shield Typeu2009
None
Mount Angleu2009
Vertical
PS000DS30拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。