TE Connectivity PS000DS3A
- 收藏
- 对比
PS000DS3A
2460-PS000DS3A
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry (Filtered/Unfiltered), Single AC Input, No Switch, Filter Shield, Vertical, 3 A, Snap-In, IEC Input
1最小包装量--
PS000DS3A详情
TE Connectivity PS000DS3A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-6609952-9
TE Internal Description
PS000DS3A=C4563
Filter Typeu2009
Power Entry (Filtered/Unfiltered)
Input Voltage Selectionu2009
Single AC
Filter Switch Typeu2009
无开关
Filter Shield Typeu2009
Filter Shield
Mount Angleu2009
Vertical
PS000DS3A拓展信息







哦! 它是空的。