TE Connectivity PS000DS3B
- 收藏
- 对比
PS000DS3B
2460-PS000DS3B
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry (Filtered/Unfiltered), Single AC Input, No Switch, Complete Shield, Vertical, 3 A, Snap-In, IEC Input
1最小包装量--
PS000DS3B详情
TE Connectivity PS000DS3B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-6609952-0
TE Internal Description
PS000DS3B=C4564
Filter Typeu2009
Power Entry (Filtered/Unfiltered)
Input Voltage Selectionu2009
Single AC
Filter Switch Typeu2009
无开关
Filter Shield Typeu2009
Complete Shield
Mount Angleu2009
Vertical
PS000DS3B拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。