TE Connectivity PS000DSXB
- 收藏
- 对比
PS000DSXB
2460-PS000DSXB
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry (Filtered/Unfiltered), Single AC Input, No Switch, Complete Shield, Vertical, 10 A, Snap-In, Corcom P
1最小包装量--
PS000DSXB详情
TE Connectivity PS000DSXB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
7-6609107-9
TE Internal Description
PS000DSXB=C1260
Filter Typeu2009
Power Entry (Filtered/Unfiltered)
Input Voltage Selectionu2009
Single AC
Filter Shield Typeu2009
Complete Shield
Mount Angleu2009
Vertical
Filter Switch Typeu2009
无开关
PS000DSXB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。