TE Connectivity PS000SSX0
- 收藏
- 对比
PS000SSX0
2460-PS000SSX0
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry Module, Single AC Input, No Switch, None, Vertical, 10 A, Snap-In, IEC Input, .187 FASTON Output, Corcom P
1最小包装量--
PS000SSX0详情
TE Connectivity PS000SSX0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Input Voltage Selectionu2009
Single AC
Filter Switch Typeu2009
无开关
Filter Shield Typeu2009
None
Mount Angleu2009
Vertical
TE Internal #
3-6609107-9
TE Internal Description
PS000SSX0=C1085
Filter Typeu2009
电源输入模块
PS000SSX0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。