TE Connectivity PS000SSXA
- 收藏
- 对比
PS000SSXA
2460-PS000SSXA
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry Module, Single AC Input, No Switch, Filter Shield, Vertical, 10 A, Snap-In, IEC Input, Corcom P
1最小包装量--
PS000SSXA详情
TE Connectivity PS000SSXA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-6609107-9
TE Internal Description
PS000SSXA=C1103
Filter Typeu2009
电源输入模块
Input Voltage Selectionu2009
Single AC
Filter Switch Typeu2009
无开关
Filter Shield Typeu2009
Filter Shield
Mount Angleu2009
Vertical
PS000SSXA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。