TE Connectivity PS000SSXB
- 收藏
- 对比
PS000SSXB
2460-PS000SSXB
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry Module, Single AC Input, No Switch, Complete Shield, Vertical, 10 A, Snap-In, IEC Input, Corcom P
1最小包装量--
PS000SSXB详情
TE Connectivity PS000SSXB重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mount Angleu2009
Vertical
Filter Shield Typeu2009
Complete Shield
Filter Switch Typeu2009
无开关
Input Voltage Selectionu2009
Single AC
Filter Typeu2009
电源输入模块
TE Internal Description
PS000SSXB=C1120
TE Internal #
6-6609107-1
PS000SSXB拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。