TE Connectivity PS00SSS30
- 收藏
- 对比
PS00SSS30
2460-PS00SSS30
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry Module, Dual AC (SMPS) Input, No Switch, None, Vertical, 3 A, Snap-In, IEC Input, .187 FASTON Output
1最小包装量--
PS00SSS30详情
TE Connectivity PS00SSS30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-6609107-3
TE Internal Description
PS00SSS30=C1058
Filter Typeu2009
电源输入模块
Input Voltage Selectionu2009
Dual AC (SMPS)
Filter Switch Typeu2009
无开关
Filter Shield Typeu2009
None
Mount Angleu2009
Vertical
PS00SSS30拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。