TE Connectivity PS00XDH3B
- 收藏
- 对比
PS00XDH3B
2460-PS00XDH3B
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry (Filtered/Unfiltered), Dual AC (Series/Parallel) Input, No Switch, Complete Shield, Vertical, 3 A, Corcom P
1最小包装量--
PS00XDH3B详情
TE Connectivity PS00XDH3B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6609952-8
TE Internal Description
PS00XDH3B=C4522
Filter Typeu2009
Power Entry (Filtered/Unfiltered)
Input Voltage Selectionu2009
Dual AC (Series/Parallel)
Filter Switch Typeu2009
无开关
Filter Shield Typeu2009
Complete Shield
Mount Angleu2009
Vertical
PS00XDH3B拓展信息







哦! 它是空的。