TE Connectivity PS00XDH60
- 收藏
- 对比
PS00XDH60
2460-PS00XDH60
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry (Filtered/Unfiltered), Dual AC (Series/Parallel) Input, No Switch, None, Vertical, 6 A, Snap-In, Corcom P
1最小包装量--
PS00XDH60详情
TE Connectivity PS00XDH60重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
3-6609106-8
TE Internal Description
PS00XDH60=C1203
Mount Angleu2009
Vertical
Filter Shield Typeu2009
None
Filter Switch Typeu2009
无开关
Input Voltage Selectionu2009
Dual AC (Series/Parallel)
Filter Typeu2009
Power Entry (Filtered/Unfiltered)
Alias #
C1203
PS00XDH60拓展信息







哦! 它是空的。