TE Connectivity PS00XDS60
- 收藏
- 对比
PS00XDS60
2460-PS00XDS60
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry Module, Dual AC (Series/Parallel) Input, No Switch, None, Vertical, 6 A, Snap-In, IEC Input, Corcom P
1最小包装量--
PS00XDS60详情
TE Connectivity PS00XDS60重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
1-6609107-2
TE Internal Description
PS00XDS60=C1039
Filter Typeu2009
电源输入模块
Input Voltage Selectionu2009
Dual AC (Series/Parallel)
Filter Switch Typeu2009
无开关
Filter Shield Typeu2009
None
Mount Angleu2009
Vertical
PS00XDS60拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。