TE Connectivity PS00XSH60
- 收藏
- 对比
PS00XSH60
2460-PS00XSH60
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry Module, Dual AC (Series/Parallel) Input, No Switch, None, Vertical, 6 A, Snap-In, IEC Input, Corcom P
1最小包装量--
PS00XSH60详情
TE Connectivity PS00XSH60重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
6609106-5
TE Internal Description
PS00XSH60=C1053
Filter Typeu2009
电源输入模块
Mount Angleu2009
Vertical
Filter Shield Typeu2009
None
Filter Switch Typeu2009
无开关
Input Voltage Selectionu2009
Dual AC (Series/Parallel)
PS00XSH60拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。