TE Connectivity PS0S0SH3B
- 收藏
- 对比
PS0S0SH3B
2460-PS0S0SH3B
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry (Filtered/Unfiltered), Single AC Input, DPST, Complete Shield, Vertical, 3 A, Snap-In, IEC Input
1最小包装量--
PS0S0SH3B详情
TE Connectivity PS0S0SH3B重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
5-6609106-2
TE Internal Description
PS0S0SH3B=C1300
Filter Typeu2009
Power Entry (Filtered/Unfiltered)
Input Voltage Selectionu2009
Single AC
Filter Switch Typeu2009
DPST
Filter Shield Typeu2009
Complete Shield
Mount Angleu2009
Vertical
PS0S0SH3B拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。