TE Connectivity PS0SSDH3A
- 收藏
- 对比
PS0SSDH3A
2460-PS0SSDH3A
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry Module, Dual AC (SMPS) Input, DPST, Filter Shield, Vertical, 3 A, Snap-In, IEC Input, Corcom P
1最小包装量--
PS0SSDH3A详情
TE Connectivity PS0SSDH3A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mount Angleu2009
Vertical
Filter Shield Typeu2009
Filter Shield
Filter Switch Typeu2009
DPST
Input Voltage Selectionu2009
Dual AC (SMPS)
Filter Typeu2009
电源输入模块
TE Internal Description
PS0SSDH3A=C4422
TE Internal #
6609951-8
PS0SSDH3A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。