TE Connectivity PS0SSSSXA
- 收藏
- 对比
PS0SSSSXA
2460-PS0SSSSXA
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry Module, Dual AC (SMPS) Input, DPST, Filter Shield, Vertical, 10 A, Snap-In, IEC Input, Corcom P
1最小包装量--
PS0SSSSXA详情
TE Connectivity PS0SSSSXA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
4-6609107-4
TE Internal Description
PS0SSSSXA=C1098
Filter Typeu2009
电源输入模块
Input Voltage Selectionu2009
Dual AC (SMPS)
Filter Switch Typeu2009
DPST
Filter Shield Typeu2009
Filter Shield
Mount Angleu2009
Vertical
PS0SSSSXA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。