TE Connectivity PS0SXDH6A
- 收藏
- 对比
PS0SXDH6A
2460-PS0SXDH6A
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry Module, Dual AC (Series/Parallel) Input, DPST, Filter Shield, Vertical, 6 A, Snap-In, IEC Input, Corcom P
1最小包装量--
PS0SXDH6A详情
TE Connectivity PS0SXDH6A重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
2-6609106-8
TE Internal Description
PS0SXDH6A=C1171
Filter Typeu2009
电源输入模块
Input Voltage Selectionu2009
Dual AC (Series/Parallel)
Filter Switch Typeu2009
DPST
Filter Shield Typeu2009
Filter Shield
Mount Angleu2009
Vertical
PS0SXDH6A拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。