TE Connectivity PS0SXSSX0
- 收藏
- 对比
PS0SXSSX0
2460-PS0SXSSX0
EMI/RFI 滤波器(LC,RC 网络)
--
大陆
立即发货

Multi-Function Inlet Filters, Power Entry Module, Dual AC (Series/Parallel) Input, DPST, None, Vertical, 10 A, Snap-In, IEC Input, Corcom P
1最小包装量--
PS0SXSSX0详情
TE Connectivity PS0SXSSX0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Mount Angleu2009
Vertical
Filter Shield Typeu2009
None
Filter Switch Typeu2009
DPST
Input Voltage Selectionu2009
Dual AC (Series/Parallel)
Filter Typeu2009
电源输入模块
TE Internal Description
PS0SXSSX0=C1081
TE Internal #
3-6609107-5
PS0SXSSX0拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。