TE Connectivity PS1 311 303 904
- 收藏
- 对比
PS1 311 303 904
2460-PS1 311 303 904
开关
--
大陆
立即发货

Snap Action Switches, Single Pole - Double Throw Configuration (Pole-Throw), Lever Actuator Style, 15 A, 250 VAC, 24 VDC, Vertical, Micro
1最小包装量--
PS1 311 303 904详情
TE Connectivity PS1 311 303 904重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
K1132723
TE Internal Description
Micro Switch PS1 311 303 904 new
Configuration (Pole-Throw)u2009
Single Pole - Double Throw
Actuator Styleu2009
Lever
Snap Action Switch Contact Current Ratingu2009(A)
15
Snap Action Switch Voltage Ratingu2009(VAC)
250
Snap Action Switch Voltage Ratingu2009(VDC)
24
PS1 311 303 904拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。