TE Connectivity PSA001N00920001000
- 收藏
- 对比
PSA001N00920001000
2460-PSA001N00920001000
圆形连接器
--
大陆
立即发货

Standard Circular Connectors, Cable-to-Cable, Wire & Cable, Power, Cable Mount (Free-Hanging), Electrodeposited Nickel, Zinc Alloy, PA66, Size 23
1最小包装量--
PSA001N00920001000详情
TE Connectivity PSA001N00920001000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
923 singletec plug
Connector Mounting Typeu2009
Cable Mount (Free-Hanging)
Circuit Applicationu2009
Power
Connector & Contact Terminates Tou2009
Wire & Cable
Sealableu2009
无
Connector Systemu2009
Cable-to-Cable
Alias #
SSTA001NN00920001000
TE Internal #
PSA001N00920001000
PSA001N00920001000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。