TE Connectivity PSC0SSS30
- 收藏
- 对比
PSC0SSS30
2460-PSC0SSS30
套管 - 音频连接器
--
大陆
立即发货

Cross Referenced to TE CNTY CORCOM - Part CORPSC0SSS30
1最小包装量--
PSC0SSS30详情
TE Connectivity PSC0SSS30重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
ACH550-CD-062A-6+B055
Manufacturer
ABB
Mounting
Panel, Wall
RoHS
Compliant
最高频率
60 Hz
断开类型
断连开关
输入电压(交流电)
575 VAC
知识产权评级
IP54
PSC0SSS30拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。